DIN EN ISO 19743

Solid biofuels - Determination of content of heavy extraneous materials larger than 3,15 mm (ISO 19743:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2017
Status: active
Page Count: 12
ICS Code (Biofuels): 75.160.40
scope:

This document specifies a method for the determination of content of heavy extraneous materials larger than 3,15 mm by the use of sink-and-float separation combined with elutriation. This document is applicable to woody biomass in accordance with ISO 17225-1:2014, Table 1.

NOTE 1 This method is designed to determine the level of impurities larger than 3,15 mm top size with a specific density >1 g/cm3 such as stones, glass, rubber, metal and certain types of plastics.

NOTE 2 During the processing of the sample, hand sorting of light impurities with a specific density ≤1 g/cm3 (e.g. plastic foil) can also be done.

Document History

DIN EN ISO 19743
August 1, 2017
Solid biofuels - Determination of content of heavy extraneous materials larger than 3,15 mm (ISO 19743:2017)
This document specifies a method for the determination of content of heavy extraneous materials larger than 3,15 mm by the use of sink-and-float separation combined with elutriation. This document is...
April 1, 2016
Solid biofuels - Determination of content of heavy extraneous materials larger than 3,15 mm (ISO/DIS 19743:2016); German and English version prEN ISO 19743:2016
A description is not available for this item.

References

Advertisement