DSF/FPREN 60099-5

Surge arresters – Part 5: Selection and application recommendations

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 192
ICS Code (Substations. Surge arresters): 29.240.10
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This part of IEC 60099 is not a mandatory standard but provides information, guidance, and recommendations for the selection and application of surge arresters to be used in three phase systems with nominal voltages above 1 kV. It applies to gapless metal-oxide surge arresters as defined in IEC 60099-4, to surge arresters containing both series and parallel gapped structure - rated 52 kV and less as defined in IEC 60099-6 and metal-oxide surge arresters with external series gap for overhead transmission and distribution lines (EGLA) as defined in IEC 60099-8. In Annex J, some aspects regarding the old type of SiC gapped arresters are discussed. The principle of insulation coordination for an electricity system is given in IEC 60071 and IEC 60071-2 standards. Basically the insulation coordination process is a risk management aiming to ensure the safe, reliable and economic design and operation of high voltage electricity networks and substations. The use of surge arrester helps to achieve a system and equipment insulation level and still maintaining an acceptable risk and the best economic of scale.

Document History

September 27, 2013
Surge arresters - Part 5: Selection and application recommendations
IEC 60099-5:2013(E) is not a mandatory standard but provides information, guidance, and recommendations for the selection and application of surge arresters to be used in three-phase systems with...
June 28, 2000
Surge arresters - Part 5: Selection and application recommendations
This part of IEC 60099 provides recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal voltages above 1 kV. It applies to non-linear...
October 22, 1997
Surge arresters - Part 5: Selection and application recommendations
This part of IEC 99 provides recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal voltages above 1 kV. It applies to non-linear resistor...
DSF/FPREN 60099-5
Surge arresters – Part 5: Selection and application recommendations
This part of IEC 60099 is not a mandatory standard but provides information, guidance, and recommendations for the selection and application of surge arresters to be used in three phase systems with...
Surge arresters - Part 5: Selection and application recommendations
This part of IEC 60099 is not a mandatory standard but provides information, guidance, and recommendations for the selection and application of surge arresters to be used in three phase systems with...
Surge arresters -- Part 5: Selection and application recommendations
A description is not available for this item.
Surge arresters -- Part 5: Selection and application recommendations
A description is not available for this item.
Advertisement