DS/EN 60099-5/A1
Surge arresters - Part 5: Selection and application recommendations
inactive
| Organization: | DS |
| Publication Date: | 28 June 2000 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Substations. Surge arresters): | 29.240.10 |
scope:
This part of IEC 60099 provides recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal voltages above 1 kV. It applies to non-linear resistor type gapped surge arresters as defined in IEC 60099-1 and to gapless metal-oxide surge arresters as defined in IEC 60099-4.
Document History
September 27, 2013
Surge arresters - Part 5: Selection and application recommendations
IEC 60099-5:2013(E) is not a mandatory standard but provides information, guidance, and recommendations for the selection and application of surge arresters to be used in three-phase systems with...
DS/EN 60099-5/A1
June 28, 2000
Surge arresters - Part 5: Selection and application recommendations
This part of IEC 60099 provides recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal voltages above 1 kV. It applies to non-linear...
October 22, 1997
Surge arresters - Part 5: Selection and application recommendations
This part of IEC 99 provides recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal voltages above 1 kV. It applies to non-linear resistor...
Surge arresters – Part 5: Selection and application recommendations
This part of IEC 60099 is not a mandatory standard but provides information, guidance, and recommendations for the selection and application of surge arresters to be used in three phase systems with...
Surge arresters - Part 5: Selection and application recommendations
This part of IEC 60099 is not a mandatory standard but provides information, guidance, and recommendations for the selection and application of surge arresters to be used in three phase systems with...
Surge arresters -- Part 5: Selection and application recommendations
A description is not available for this item.
Surge arresters -- Part 5: Selection and application recommendations
A description is not available for this item.