DS/EN 60099-5

Surge arresters - Part 5: Selection and application recommendations

inactive
Organization: DS
Publication Date: 22 October 1997
Status: inactive
Page Count: 101
ICS Code (Substations. Surge arresters): 29.240.10
scope:

This part of IEC 99 provides recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal voltages above 1 kV. It applies to non-linear resistor type gapped surge arresters as defined in IEC 99-1 and to gapless metal-oxide surge arresters as defined in IEC 99-4.

Document History

September 27, 2013
Surge arresters - Part 5: Selection and application recommendations
IEC 60099-5:2013(E) is not a mandatory standard but provides information, guidance, and recommendations for the selection and application of surge arresters to be used in three-phase systems with...
June 28, 2000
Surge arresters - Part 5: Selection and application recommendations
This part of IEC 60099 provides recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal voltages above 1 kV. It applies to non-linear...
DS/EN 60099-5
October 22, 1997
Surge arresters - Part 5: Selection and application recommendations
This part of IEC 99 provides recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal voltages above 1 kV. It applies to non-linear resistor...
Surge arresters – Part 5: Selection and application recommendations
This part of IEC 60099 is not a mandatory standard but provides information, guidance, and recommendations for the selection and application of surge arresters to be used in three phase systems with...
Surge arresters - Part 5: Selection and application recommendations
This part of IEC 60099 is not a mandatory standard but provides information, guidance, and recommendations for the selection and application of surge arresters to be used in three phase systems with...
Surge arresters -- Part 5: Selection and application recommendations
A description is not available for this item.
Surge arresters -- Part 5: Selection and application recommendations
A description is not available for this item.
Advertisement