AWWA C208
Dimensions for Fabricated Steel Water Pipe Fittings
| Organization: | AWWA |
| Publication Date: | 11 June 2017 |
| Status: | active |
| Page Count: | 32 |
scope:
This standard provides formulas to calculate overall dimensions of fittings for steel water transmission and distribution facilities.
Many configurations of fittings are possible, and alternatives to this standard may be agreed on between the purchaser and manufacturer. The fitting dimensions shown in Figures 1 through 5 are the minimum dimensions for fittings with plain ends. In practice, fittings are seldom provided as individual pieces as shown but are shop fabricated into full lengths or special lengths of pipe or fabricated into assemblies combining a number of fittings.
Conditions not covered in this standard.
This standard is intended to serve as a dimensional guide only. It is not a design standard for wall thickness, pressure ratings, structural design, or hydraulic design. Reinforcement of fittings, which may include increased wall thickness, collars, wrapper plates, or crotch plates, is not described in this standard. The design of fittings should be performed in accordance with the applicable section(s) in AWWA Manual M11, Steel Pipe: A Guide for Design and Installation.
Purpose
The purpose of this standard is to provide formulas for use in calculating the general minimum requirements for the dimensions of fabricated steel water pipe fittings.
Document History