AWWA C208

Dimensions for Fabricated Steel Water Pipe Fittings

inactive
Buy Now
Organization: AWWA
Publication Date: 1 November 2009
Status: inactive
Page Count: 2
scope:

This standard provides overall dimensions for fabricating steel water pipe fittings for sizes 6 in. through 144 in. (150 mm through 3,600 mm)* for steel water transmission and distribution facilities.

Many configurations of fittings are possible and alternatives to this standard may be agreed on between the purchaser and manufacturer. The fitting dimensions shown in Figures 1, 2, 3, 4, 5, and in Table 1 are the minimum dimensions for fittings with plain ends. In practice, fittings are seldom provided as individual pieces as shown but are shop fabricated into full or special lengths of pipe or fabricated into assemblies, combining a number of fittings.

Conditions not covered in this standard. This standard is intended to serve as a dimensional guide only. It is not intended to be a standard for wall thickness, pressure ratings, and structural or hydraulic design. Reinforcement of fittings, which may include increased wall thickness, collars, wrapper plates, or crotch plates, is not described in this standard. The design of fittings should be made in accordance with the applicable section(s) in AWWA Manual M11, Steel Pipe-A Guide for Design and Installation.

* Metric conversions given in this standard are direct conversions of US customary units and are not those specified in International Organization for Standardization (ISO) standards.

Document History

October 24, 2022
Dimensions for Fabricated Steel Water Pipe Fittings
This standard provides formulas to calculate overall dimensions of fittings for steel water transmission and distribution facilities. Many configurations of fittings are possible, and alternatives...
June 11, 2017
Dimensions for Fabricated Steel Water Pipe Fittings
This standard provides formulas to calculate overall dimensions of fittings for steel water transmission and distribution facilities. Many configurations of fittings are possible, and alternatives...
June 10, 2012
Dimensions for Fabricated Steel Water Pipe Fittings
This standard provides formulas to calculate overall dimensions of fittings for steel water transmission and distribution facilities. Many configurations of fittings are possible, and alternatives...
AWWA C208
November 1, 2009
Dimensions for Fabricated Steel Water Pipe Fittings
This standard provides overall dimensions for fabricating steel water pipe fittings for sizes 6 in. through 144 in. (150 mm through 3,600 mm)* for steel water transmission and distribution...
June 24, 2007
Dimensions for Fabricated Steel Water Pipe Fittings
This standard provides overall dimensions for fabricating steel water pipe fittings for sizes 6 in. through 144 in. (150 mm through 3,600 mm)* for steel water transmission and distribution...
June 17, 2001
Dimensions for Fabricated Steel Water Pipe Fittings
This standard provides overall dimensions for fabricating steel water pipe fittings for sizes 6 in. through 144 in. (150 mm through 3,600 mm)(Footnote *) for steel water transmission and distribution...
June 23, 1996
Dimensions for Fabricated Steel Water Pipe Fittings
A description is not available for this item.
January 30, 1983
Dimensions for Fabricated Steel Water Pipe Fittings
A description is not available for this item.
January 1, 1983
Dimensions for Fabricated Steel Water Pipe Fittings
A description is not available for this item.
January 26, 1959
Dimensions for Steel Water Pipe Fittings
A description is not available for this item.

References

Advertisement