AWWA C208

Dimensions for Fabricated Steel Water Pipe Fittings

inactive
Buy Now
Organization: AWWA
Publication Date: 10 June 2012
Status: inactive
Page Count: 32
scope:

This standard provides formulas to calculate overall dimensions of fittings for steel water transmission and distribution facilities.

Many configurations of fittings are possible, and alternatives to this standard may be agreed on between the purchaser and manufacturer. The fitting dimensions shown in Figures 1 through 5 are the minimum dimensions for fittings with plain ends. In practice, fittings are selfdom provided as individual pieces as shown but are shop fabricated into full or special lengths of pipe or fabricated into assemblies, combining a number of fittings.

Conditions not covered in this standard. This standard is intended to serve as a dimensional guide only. It is not a design standard for wall thickness, pressure ratings, structural design, or hydraulic design. Reinforcement of fittings, which may include increased wall thickness, collars, wrapper plates, or crotch plates, is not described in this standard. The design of fittings should be performed in accordance with the applicable section(s) in AWWA Manual M11, Steel Pipe: A Guide for Design and Installation.

Purpose

The purpose of this standard is to provide formulas for use in calculating the general minimum requirements for the dimensions of fabricated steel water pipe fittings.

Document History

October 24, 2022
Dimensions for Fabricated Steel Water Pipe Fittings
This standard provides formulas to calculate overall dimensions of fittings for steel water transmission and distribution facilities. Many configurations of fittings are possible, and alternatives...
June 11, 2017
Dimensions for Fabricated Steel Water Pipe Fittings
This standard provides formulas to calculate overall dimensions of fittings for steel water transmission and distribution facilities. Many configurations of fittings are possible, and alternatives...
AWWA C208
June 10, 2012
Dimensions for Fabricated Steel Water Pipe Fittings
This standard provides formulas to calculate overall dimensions of fittings for steel water transmission and distribution facilities. Many configurations of fittings are possible, and alternatives...
November 1, 2009
Dimensions for Fabricated Steel Water Pipe Fittings
This standard provides overall dimensions for fabricating steel water pipe fittings for sizes 6 in. through 144 in. (150 mm through 3,600 mm)* for steel water transmission and distribution...
June 24, 2007
Dimensions for Fabricated Steel Water Pipe Fittings
This standard provides overall dimensions for fabricating steel water pipe fittings for sizes 6 in. through 144 in. (150 mm through 3,600 mm)* for steel water transmission and distribution...
June 17, 2001
Dimensions for Fabricated Steel Water Pipe Fittings
This standard provides overall dimensions for fabricating steel water pipe fittings for sizes 6 in. through 144 in. (150 mm through 3,600 mm)(Footnote *) for steel water transmission and distribution...
June 23, 1996
Dimensions for Fabricated Steel Water Pipe Fittings
A description is not available for this item.
January 30, 1983
Dimensions for Fabricated Steel Water Pipe Fittings
A description is not available for this item.
January 1, 1983
Dimensions for Fabricated Steel Water Pipe Fittings
A description is not available for this item.
January 26, 1959
Dimensions for Steel Water Pipe Fittings
A description is not available for this item.

References

Advertisement