ISO 19642-6
Road vehicles - Automotive cables - Part 6: Dimensions and requirements for 600 V a.c. or 900 V d.c. and 1 000 V a.c. or 1 500 V d.c. single core aluminium conductor cables
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
This document specifies the dimensions and requirements for single core cables intended for use in general purpose road vehicle applications where the nominal system voltage is 600 V a.c. or 900 V d.c. and 1 000 V a.c. or 1 500 V d.c. It also applies to the individual conductor cores used in multi core cables.
This document specifies requirements for aluminium conductor cables.
Document History
ISO 19642-6
January 1, 2019
Road vehicles - Automotive cables - Part 6: Dimensions and requirements for 600 V a.c. or 900 V d.c. and 1 000 V a.c. or 1 500 V d.c. single core aluminium conductor cables
This document specifies the dimensions and requirements for single core cables intended for use in general purpose road vehicle applications where the nominal system voltage is 600 V a.c. or 900 V...