ISO 19642-10
Road vehicles - Automotive cables - Part 10: Dimensions and requirements for 600 V a.c. or 900 V d.c. and 1 000 V a.c. or 1 500 V d.c. round, sheathed, screened or unscreened multi or single core aluminium conductor cables
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
This document specifies the dimensions and requirements for multi or single core cables intended for use in road vehicle applications where the nominal system voltage is 600 V a.c. or 900 V d.c. and 1 000 V a.c. or 1 500 V d.c.. It also applies to individual cores in multi and single core cables.
Document History
ISO 19642-10
January 1, 2019
Road vehicles - Automotive cables - Part 10: Dimensions and requirements for 600 V a.c. or 900 V d.c. and 1 000 V a.c. or 1 500 V d.c. round, sheathed, screened or unscreened multi or single core aluminium conductor cables
This document specifies the dimensions and requirements for multi or single core cables intended for use in road vehicle applications where the nominal system voltage is 600 V a.c. or 900 V d.c. and...