DIN EN 62453-2
Field Device Tool (FDT) Interface Specification - Part 2: Concepts and detailed Description (IEC 62453-2:2016); English version EN 62453-2:2017
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 November 2017 |
| Status: | active |
| Page Count: | 179 |
| ICS Code (Microprocessor systems): | 35.160 |
| ICS Code (IT applications in industry): | 35.240.50 |
scope:
This part of IEC 62453 explains the common principles of the field device tool concept. These principles can be used in various industrial applications such as engineering systems, configuration programs and monitoring and diagnostic applications.
This standard specifies the general objects, general object behavior and general object interactions that provide the base of FDT.
Document History
DIN EN 62453-2
November 1, 2017
Field Device Tool (FDT) Interface Specification - Part 2: Concepts and detailed Description (IEC 62453-2:2016); English version EN 62453-2:2017
This part of IEC 62453 explains the common principles of the field device tool concept. These principles can be used in various industrial applications such as engineering systems, configuration...
December 1, 2014
Field Device Tool (FDT) Interface Specification - Part 2: Concepts and detailed Description (IEC 65E/334/CDV:2013); English version FprEN 62453-2:2013
A description is not available for this item.
February 1, 2010
Field device tool (FDT) interface specification - Part 2: Concepts and detailed description (IEC 62453-2:2009); English version EN 62453-2:2009
A description is not available for this item.