DIN EN 62453-2

Field device tool (FDT) interface specification - Part 2: Concepts and detailed description (IEC 62453-2:2009); English version EN 62453-2:2009

inactive
Buy Now
Organization: DIN
Publication Date: 1 February 2010
Status: inactive
Page Count: 156
ICS Code (Microprocessor systems): 35.160
ICS Code (IT applications in industry): 35.240.50

Document History

November 1, 2017
Field Device Tool (FDT) Interface Specification - Part 2: Concepts and detailed Description (IEC 62453-2:2016); English version EN 62453-2:2017
This part of IEC 62453 explains the common principles of the field device tool concept. These principles can be used in various industrial applications such as engineering systems, configuration...
December 1, 2014
Field Device Tool (FDT) Interface Specification - Part 2: Concepts and detailed Description (IEC 65E/334/CDV:2013); English version FprEN 62453-2:2013
A description is not available for this item.
DIN EN 62453-2
February 1, 2010
Field device tool (FDT) interface specification - Part 2: Concepts and detailed description (IEC 62453-2:2009); English version EN 62453-2:2009
A description is not available for this item.
Advertisement