DIN EN 62453-2

Field Device Tool (FDT) Interface Specification - Part 2: Concepts and detailed Description (IEC 65E/334/CDV:2013); English version FprEN 62453-2:2013

inactive
Organization: DIN
Publication Date: 1 December 2014
Status: inactive
Page Count: 166
ICS Code (Microprocessor systems): 35.160
ICS Code (IT applications in industry): 35.240.50

Document History

November 1, 2017
Field Device Tool (FDT) Interface Specification - Part 2: Concepts and detailed Description (IEC 62453-2:2016); English version EN 62453-2:2017
This part of IEC 62453 explains the common principles of the field device tool concept. These principles can be used in various industrial applications such as engineering systems, configuration...
DIN EN 62453-2
December 1, 2014
Field Device Tool (FDT) Interface Specification - Part 2: Concepts and detailed Description (IEC 65E/334/CDV:2013); English version FprEN 62453-2:2013
A description is not available for this item.
February 1, 2010
Field device tool (FDT) interface specification - Part 2: Concepts and detailed description (IEC 62453-2:2009); English version EN 62453-2:2009
A description is not available for this item.
Advertisement