DS/EN 62439-1/A2

Industrial communication networks – High availability automation networks – Part 1: General concepts and calculation methods

inactive, Most Current
Organization: DS
Publication Date: 14 November 2017
Status: inactive
Page Count: 7
ICS Code (Information coding): 35.040
ICS Code (Industrial automation systems): 25.040
scope:

IEC 62439-2:2016 is applicable to high-availability automation networks based on the ISO/IEC/IEEE 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies a recovery protocol based on a ring topology, designed to react deterministically on a single failure of an inter-switch link or switch in the network, under the control of a dedicated media redundancy manager node.This second edition cancels and replaces the first edition published in 2010. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: - adding a protocol extension to select the media redundancy manager automatically; - adding a protocol to redundantly connect media redundancy protocol rings. This publication is to be read in conjunction with <a href='https://webstore.iec.ch/publication/24248'>IEC 62439-1:2010.

Document History

DS/EN 62439-1/A2
November 14, 2017
Industrial communication networks – High availability automation networks – Part 1: General concepts and calculation methods
IEC 62439-2:2016 is applicable to high-availability automation networks based on the ISO/IEC/IEEE 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies a recovery...
October 17, 2012
Industrial communication networks – High availability automation networks – Part 1: General concepts and calculation methods
IEC 62439-1:2010(E) is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. It specifies: – the common elements and definitions for...
May 19, 2010
Industrial communication networks – High availability automation networks – Part 1: General concepts and calculation methods
IEC 62439-1:2010(E) is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. It specifies: – the common elements and definitions for...
Industrial communication networks - High availability automation networks -- Part 1: General concepts and calculation methods (including RSTP)
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies - the common...
Industrial communication networks high availability automation networks -- Part 1: General concepts and calculation methods (including RSTP)
A description is not available for this item.
Industrial communication networks - High availability automation networks - Part 1: General concepts and calculation methods
IEC 62439-1:2010(E) is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. It specifies: - the common elements and definitions for...
Industrial communication networks - High availability automation networks -- Part 1: General concepts and calculation methods
IEC 62439-1:2010(E) is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. It specifies: - the common elements and definitions for...
Advertisement