DSF/FprEN 62439-1

Industrial communication networks high availability automation networks -- Part 1: General concepts and calculation methods (including RSTP)

inactive
Organization: DS
Status: inactive
Page Count: 50
ICS Code (Industrial process measurement and control): 25.040.40

Document History

November 14, 2017
Industrial communication networks – High availability automation networks – Part 1: General concepts and calculation methods
IEC 62439-2:2016 is applicable to high-availability automation networks based on the ISO/IEC/IEEE 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies a recovery...
October 17, 2012
Industrial communication networks – High availability automation networks – Part 1: General concepts and calculation methods
IEC 62439-1:2010(E) is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. It specifies: – the common elements and definitions for...
May 19, 2010
Industrial communication networks – High availability automation networks – Part 1: General concepts and calculation methods
IEC 62439-1:2010(E) is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. It specifies: – the common elements and definitions for...
Industrial communication networks - High availability automation networks -- Part 1: General concepts and calculation methods (including RSTP)
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies - the common...
DSF/FprEN 62439-1
Industrial communication networks high availability automation networks -- Part 1: General concepts and calculation methods (including RSTP)
A description is not available for this item.
Industrial communication networks - High availability automation networks - Part 1: General concepts and calculation methods
IEC 62439-1:2010(E) is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. It specifies: - the common elements and definitions for...
Industrial communication networks - High availability automation networks -- Part 1: General concepts and calculation methods
IEC 62439-1:2010(E) is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. It specifies: - the common elements and definitions for...
Advertisement