DS/EN 62439-1/A1
Industrial communication networks – High availability automation networks – Part 1: General concepts and calculation methods
| Organization: | DS |
| Publication Date: | 17 October 2012 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Open systems interconnection in general): | 35.100.01 |
| ICS Code (Information coding): | 35.040 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
IEC 62439-1:2010(E) is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. It specifies: - the common elements and definitions for other parts of the IEC 62439 series; - the conformance test specification (normative); - a classification scheme for network characteristics (informative); - a methodology for estimating network availability (informative); - the configuration rules, calculation and measurement method for a deterministic recovery time in RSTP. It cancels and replaces IEC 62439 published in 2008 and constitutes a technical revision. It includes the following significant technical changes with respect to IEC 62439 (2008): - adding a calculation method for RSTP (rapid spanning tree protocol, IEEE 802.1Q), - adding two new redundancy protocols: HSR (High-availability Seamless Redundancy) and DRP (Distributed Redundancy Protocol), - moving former Clauses 1 to 4 (introduction, definitions, general aspects) and the Annexes (taxonomy, availability calculation) to IEC 62439-1, which serves now as a base for the other documents, - moving Clause 5 (MRP) to IEC 62439-2 with minor editorial changes, - moving Clause 6 (PRP) was to IEC 62439-3 with minor editorial changes, - moving Clause 7 (CRP) was to IEC 62439-4 with minor editorial changes, and - moving Clause 8 (BRP) was to IEC 62439-5 with minor editorial changes, - adding a method to calculate the maximum recovery time of RSTP in a restricted configuration (ring) to IEC 62439-1 as Clause 8, - adding specifications of the HSR (High-availability Seamless Redundancy) protocol, which shares the principles of PRP to IEC 62439-3 as Clause 5, and - introducing the DRP protocol as IEC 62439-6.
Document History