ISO TR 6336-30

Calculation of load capacity of spur and helical gears - Part 30: Calculation examples for the application of ISO 6336 parts 1,2,3,5

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2017
Status: active
Page Count: 68
ICS Code (Gears): 21.200
scope:

This document presents worked examples that apply exclusively the approximation methods for the determination of specific influential factors, such as the dynamic factor, Kv, and the load distributions factors KHα, KHβ, etc., where full analytical calculation procedures are provided within the referenced parts of ISO 6336.

Worked examples covering the more advanced analysis techniques and methods are outside the scope of this document.

The example calculations presented in this document are provided for guidance on the application of ISO 6336-1, ISO 6336-2, ISO 6336-3 and ISO 6336-5. Any of the values, safety factors or the data presented are not to be taken as recommended criteria for real gearing. Data presented within this document are for the purpose of aiding the application of the calculation procedures of ISO 6336-1, ISO 6336-2, ISO 6336-3 and ISO 6336-5.

Document History

December 1, 2022
Calculation of load capacity of spur and helical gears — Part 30: Calculation examples for the application of ISO 6336 parts 1,2,3,5
This document presents worked examples that apply exclusively the approximation methods for the determination of specific influential factors, such as the dynamic factor, Kv, and the load...
ISO TR 6336-30
November 1, 2017
Calculation of load capacity of spur and helical gears - Part 30: Calculation examples for the application of ISO 6336 parts 1,2,3,5
This document presents worked examples that apply exclusively the approximation methods for the determination of specific influential factors, such as the dynamic factor, Kv, and the load...

References

Advertisement