ISO/IEC 30118-4

Information technology - Open Connectivity Foundation (OCF) Specification - Part 4: Resource type specification

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2018
Status: active
Page Count: 584
ICS Code (Interface and interconnection equipment): 35.200
scope:

The OCF Resource Type Specification specifies the Resources that have been defined by OCF that may be exposed by an OCF Device.

Application profile device specifications (for example those created for Smart Home or Healthcare) specify device types appropriate to the profile; such specifications use Resource Type definitions from this document.

This specification is built on top of the OCF Core Specification. The OCF Core Specification specifies the OCF Framework that enables the implementation of profiles for IoT usages and ecosystems. The OCF Core Framework is scalable to support simple devices (constrained device) and more capable devices (smart device).

Document History

October 1, 2021
Information technology — Open Connectivity Foundation (OCF) Specification — Part 4: Resource type specification
This document specifies the Resources that have been defined by OCF that may be exposed by an OCF Device. Application profile device documents (for example those created for Smart Home or...
ISO/IEC 30118-4
November 1, 2018
Information technology - Open Connectivity Foundation (OCF) Specification - Part 4: Resource type specification
The OCF Resource Type Specification specifies the Resources that have been defined by OCF that may be exposed by an OCF Device. Application profile device specifications (for example those created...

References

Advertisement