CSA - CAN/CSA-ISO/IEC 29167-19:18
Information technology - Automatic identification and data capture techniques - Part 19: Crypto suite RAMON security services for air interface communications
| Organization: | CSA |
| Publication Date: | 1 January 2018 |
| Status: | inactive |
| Page Count: | 93 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 29167 defines the Rabin-Montgomery (RAMON) crypto suite for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common crypto suite for security for RFID devices that may be referred by ISO committees for air interface standards and application standards.
This part of ISO/IEC 29167 specifies a crypto suite for Rabin-Montgomery (RAMON) for air interface for RFID systems. The crypto suite is defined in alignment with existing air interfaces.
This part of ISO/IEC 29167 defines various authentication methods and methods of use for the cipher. A Tag and an Interrogator may support one, a subset, or all of the specified options, clearly stating what is supported.
Document History