ISO/IEC 23002-5
Information technology - MPEG video technologies — Part 5: Reconfigurable media coding conformance and reference software
| Organization: | ISO |
| Publication Date: | 1 December 2017 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
scope:
This document describes:
- what is meant by conformance of what is specified in ISO/IEC 23002-4,
- the structure of the reference software related to what is specified in ISO/IEC 23002-4.
Currently the following profiles are included in ISO/IEC 23002-4 and in this document as reference software:
- ISO/IEC 14496-2 Simple Profile,
- ISO/IEC 14496-10 Constrained Baseline Profile,
- ISO/IEC 14496-10 Progressive High Profile,
- ISO/IEC 14496-16 SC3DMC, and
- ISO/IEC 23008-2 Main Profile.
NOTE The reference software supports the decoding of bitstreams that conform to the Main Profile of ISO/IEC 23008-2, but does not support display-related features indicated in supplemental enhancement information (the support for which is a display capability that is outside the scope of ISO/IEC 23008-2).
Document History