ISO/IEC 23002-4
Information technology - MPEG video technologies - Part 4: Video tool library
| Organization: | ISO |
| Publication Date: | 1 March 2018 |
| Status: | active |
| Page Count: | 274 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
scope:
This document defines the description of the MPEG video tool library (VTL) based on the decoder description specified in ISO/IEC 23001-4. This tool library defines the specification of FUs, which are sufficient to build complete decoding solutions according to the following coding standards:
ISO/IEC 14496-2 (MPEG-4 Simple Profile),
ISO/IEC 14496-10 (MPEG-4 AVC Constrained Baseline Profile and Progressive High Profile),
ISO/IEC 14496-16 (MPEG-4 SC3DMC), and
ISO/IEC 23008-2 (HEVC Main Profile).
The objective of ISO/IEC 23001-4 is to define the general framework principles, and this document defines the MPEG VTL that includes relevant tools (or FUs) from the existing MPEG coding standards. Each FU is defined in the form of a textual description, which can be found in 4.1. The input and output behaviour follows the conventions described in Clause 5, Clause 6, and Clause 7.
This document compliant implementations can be designed using any software or hardware language and components. The reference software for the textual specification of FUs is written in RVC-CAL language of which a formal syntax is provided in ISO/IEC 23001-4.
Document History