ISO/IEC 23002-4

Information technology - MPEG video technologies - Part 4: Video tool library

inactive
Buy Now
Organization: ISO
Publication Date: 15 January 2010
Status: inactive
Page Count: 116
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 23002 defines the description of the MPEG video tool library (VTL) based on the decoder description specified in ISO/IEC 23001-4. This tool library defines the specification of FUs, which are sufficient to build complete decoding solutions according to the following coding standards:

- ISO/IEC 14496-2 (MPEG-4 Simple Profile), and

- ISO/IEC 14496-10 (MPEG-4 AVC Constrained Baseline Profile).

The objective of ISO/IEC 23001-4 is to define the general framework principles, and this part of ISO/IEC 23002 defines the MPEG VTL that includes relevant tools (or FUs) from the existing MPEG coding standards. Each FU is defined in the form of a textual description, which can be found in 4.1. The input and output behavior follows the conventions described in Clause 5 (general-purpose FUs), Clause 6 (MPEG-4 FUs), and Clause 7 (MPEG-4 AVC FUs).

This part of ISO/IEC 23002 compliant implementations can be designed using any software or hardware language and components. The reference software for the textual specification of FUs is written in RVC-CAL language of which a formal syntax is provided in ISO/IEC 23001-4, and which will be defined in Amendment 1 to ISO/IEC 23002-4.

Document History

March 1, 2018
Information technology - MPEG video technologies - Part 4: Video tool library
This document defines the description of the MPEG video tool library (VTL) based on the decoder description specified in ISO/IEC 23001-4. This tool library defines the specification of FUs, which are...
April 1, 2015
Information technology - MPEG video technologies - Part 4: Video tool library AMENDMENT 2: FU and FN descriptions for HEVC
A description is not available for this item.
November 15, 2014
Information technology - MPEG video technologies - Part 4: Video tool library
A description is not available for this item.
August 1, 2011
Information technology - MPEG video technologies - Part 4: Video tool library AMENDMENT 1: Video tool library conformance and reference software
This part of ISO/IEC 23002 defines the description of the MPEG video tool library (VTL) based on the decoder description specified in ISO/IEC 23001-4. This tool library defines the specification of...
January 15, 2010
Information technology - MPEG video technologies - Part 4: Video tool library
This part of ISO/IEC 23002 defines the description of the MPEG video tool library (VTL) based on the decoder description specified in ISO/IEC 23001-4. This tool library defines the specification of...
ISO/IEC 23002-4
January 15, 2010
Information technology - MPEG video technologies - Part 4: Video tool library
This part of ISO/IEC 23002 defines the description of the MPEG video tool library (VTL) based on the decoder description specified in ISO/IEC 23001-4. This tool library defines the specification of...

References

Advertisement