ISO/IEC 23002-4
Information technology - MPEG video technologies - Part 4: Video tool library AMENDMENT 1: Video tool library conformance and reference software
| Organization: | ISO |
| Publication Date: | 1 August 2011 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 23002 defines the description of the MPEG video tool library (VTL) based on the decoder description specified in ISO/IEC 23001-4. This tool library defines the specification of FUs, which are sufficient to build complete decoding solutions according to the following coding standards:
- ISO/IEC 14496-2 (MPEG-4 Simple Profile), and
- ISO/IEC 14496-10 (MPEG-4 AVC Constrained Baseline Profile).
The objective of ISO/IEC 23001-4 is to define the general framework principles, and this part of ISO/IEC 23002 defines the MPEG VTL that includes relevant tools (or FUs) from the existing MPEG coding standards. Each FU is defined in the form of a textual description, which can be found in 4.1. The input and output behavior follows the conventions described in Clause 5 (general-purpose FUs), Clause 6 (MPEG-4 FUs), and Clause 7 (MPEG-4 AVC FUs).
This part of ISO/IEC 23002 compliant implementations can be designed using any software or hardware language and components. The reference software for the textual specification of FUs is written in RVC-CAL language of which a formal syntax is provided in ISO/IEC 23001-4, and which will be defined in Amendment 1 to ISO/IEC 23002-4.
Document History