DS/EN 60811-511

Electric and optical fibre cables – Test methods for non-metallic materials – Part 511: Mechanical tests – Measurement of the melt flow index of polyethylene compounds

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 November 2017
Status: active
Page Count: 8
ICS Code (Cables): 29.060.20
ICS Code (Insulating materials in general): 29.035.01
scope:

IEC 60811-511:2012 describes the procedure for the measurement of the melt flow index for polyethylene compounds. IEC 60811-511:2012 cancels and replaces Clause 10 of IEC 60811-4-1:2004, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.This publication is to be read in conjunction with IEC 60811-100:2012.

Document History

DS/EN 60811-511
November 28, 2017
Electric and optical fibre cables – Test methods for non-metallic materials – Part 511: Mechanical tests – Measurement of the melt flow index of polyethylene compounds
IEC 60811-511:2012 describes the procedure for the measurement of the melt flow index for polyethylene compounds. IEC 60811-511:2012 cancels and replaces Clause 10 of IEC 60811-4-1:2004, which is...
August 3, 2012
Electric and optical fibre cables - Test methods for non-metallic materials - Part 511: Mechanical tests - Measurement of the melt flow index of polyethylene compounds
IEC 60811-511:2012 describes the procedure for the measurement of the melt flow index for polyethylene compounds. IEC 60811-511:2012 cancels and replaces Clause 10 of IEC 60811-4-1:2004, which is...
Electric and optical fibre cables – Test methods for non-metallic materials – Part 511: Mechanical tests – Measurement of the melt flow index of polyethylene and polypropylene compounds
IEC 60811-511:2012 describes the procedure for the measurement of the melt flow index for polyethylene compounds. IEC 60811-511:2012 cancels and replaces Clause 10 of IEC 60811-4-1:2004, which is...
Electric and optical fibre cables - Test methods for non-metallic materials - Part 511: Mechanical tests - Measurement of the melt flow index of polyethylene and polypropylene compounds
IEC 60811-511:2012 describes the procedure for the measurement of the melt flow index for polyethylene compounds. IEC 60811-511:2012 cancels and replaces Clause 10 of IEC 60811-4-1:2004, which is...
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 511: Mechanical tests - Measurement of the melt flow index of polyethylene and polypropylene compounds
A description is not available for this item.
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 511: Mechanical tests - Measurement of the melt flow index of polyethylene compounds
This Part 511 of IEC 60811 describes the procedure for the measurement of the melt flow index for polyethylene compounds.
Advertisement