DS/EN 60811-511

Electric and optical fibre cables - Test methods for non-metallic materials - Part 511: Mechanical tests - Measurement of the melt flow index of polyethylene compounds

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 August 2012
Status: active
Page Count: 18
ICS Code (Cables): 29.060.20
scope:

IEC 60811-511:2012 describes the procedure for the measurement of the melt flow index for polyethylene compounds. IEC 60811-511:2012 cancels and replaces Clause 10 of IEC 60811-4-1:2004, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.This publication is to be read in conjunction with IEC 60811-100:2012.

Document History

November 28, 2017
Electric and optical fibre cables – Test methods for non-metallic materials – Part 511: Mechanical tests – Measurement of the melt flow index of polyethylene compounds
IEC 60811-511:2012 describes the procedure for the measurement of the melt flow index for polyethylene compounds. IEC 60811-511:2012 cancels and replaces Clause 10 of IEC 60811-4-1:2004, which is...
DS/EN 60811-511
August 3, 2012
Electric and optical fibre cables - Test methods for non-metallic materials - Part 511: Mechanical tests - Measurement of the melt flow index of polyethylene compounds
IEC 60811-511:2012 describes the procedure for the measurement of the melt flow index for polyethylene compounds. IEC 60811-511:2012 cancels and replaces Clause 10 of IEC 60811-4-1:2004, which is...
Electric and optical fibre cables – Test methods for non-metallic materials – Part 511: Mechanical tests – Measurement of the melt flow index of polyethylene and polypropylene compounds
IEC 60811-511:2012 describes the procedure for the measurement of the melt flow index for polyethylene compounds. IEC 60811-511:2012 cancels and replaces Clause 10 of IEC 60811-4-1:2004, which is...
Electric and optical fibre cables - Test methods for non-metallic materials - Part 511: Mechanical tests - Measurement of the melt flow index of polyethylene and polypropylene compounds
IEC 60811-511:2012 describes the procedure for the measurement of the melt flow index for polyethylene compounds. IEC 60811-511:2012 cancels and replaces Clause 10 of IEC 60811-4-1:2004, which is...
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 511: Mechanical tests - Measurement of the melt flow index of polyethylene and polypropylene compounds
A description is not available for this item.
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 511: Mechanical tests - Measurement of the melt flow index of polyethylene compounds
This Part 511 of IEC 60811 describes the procedure for the measurement of the melt flow index for polyethylene compounds.

References

Advertisement