DSF/EN 60811-511/FPRA1
Electric and optical fibre cables - Test methods for non-metallic materials - Part 511: Mechanical tests - Measurement of the melt flow index of polyethylene and polypropylene compounds
| Organization: | DS |
| Status: | pending |
| Page Count: | 7 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Insulating materials in general): | 29.035.01 |
scope:
IEC 60811-511:2012 describes the procedure for the measurement of the melt flow index for polyethylene compounds. IEC 60811-511:2012 cancels and replaces Clause 10 of IEC 60811-4-1:2004, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.This publication is to be read in conjunction with IEC 60811-100:2012.
Document History