DSF/PREN ISO 4531

Vitreous and porcelain enamels – Migration from enamelled ware in contact with food – Method of test and permissible limits (ISO/DIS 4531:2017)

inactive
Organization: DS
Status: inactive
Page Count: 21
ICS Code (Cookware, cutlery and flatware): 97.040.60
ICS Code (Enamels): 25.220.50
ICS Code (Materials and articles in contact with foodstuffs): 67.250
scope:

ISO 4531 specifies a simulating method of test for determination of the release of metal-ions from enamelled ware, which are intended to come into contact with food (including drinks). ISO 4531 also specifies permissible limits for the release of metal-ions from enamelled ware, which are intended to come into contact with food (including drinks). ISO 4531 is applicable to enamelled ware, including tanks and vessels, which are intended to be used for the preparation, cooking, serving and storage of food. ISO 4531 is applicable to enamelled ware including tanks and vessels which can be used for the preparation, cooking, serving and storage of food.

Document History

May 9, 2022
Vitreous and porcelain enamels – Release from enamelled articles in contact with food – Methods of test and limits (ISO 4531:2022)
This document specifies a simulating method of test for determination of the release of metal-ions from enamelled articles, which are intended to come into contact with food. This document also...
October 15, 2018
Vitreous and porcelain enamels – Release from enamelled articles in contact with food – Methods of test and limits (ISO 4531:2018)
This document specifies a simulating method of test for determination of the release of metal-ions from enamelled articles, which are intended to come into contact with food. It also specifies limits...
Vitreous and porcelain enamels – Release from enamelled articles in contact with food – Methods of test and limits (ISO/DIS 4531:2021)
This document specifies a simulating method of test for determination of the release of metal-ions from enamelled articles, which are intended to come into contact with food. It also specifies limits...
Vitreous and porcelain enamels – Release from enamelled articles in contact with food – Methods of test and limits (ISO/FDIS 4531:2018)
ISO 4531 specifies a simulating method of test for determination of the release of metal-ions from enamelled ware, which are intended to come into contact with food (including drinks). ISO 4531 also...
DSF/PREN ISO 4531
Vitreous and porcelain enamels – Migration from enamelled ware in contact with food – Method of test and permissible limits (ISO/DIS 4531:2017)
ISO 4531 specifies a simulating method of test for determination of the release of metal-ions from enamelled ware, which are intended to come into contact with food (including drinks). ISO 4531 also...
Advertisement