DSF/FPREN ISO 4531
Vitreous and porcelain enamels – Release from enamelled articles in contact with food – Methods of test and limits (ISO/FDIS 4531:2018)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Cookware, cutlery and flatware): | 97.040.60 |
| ICS Code (Enamels): | 25.220.50 |
| ICS Code (Materials and articles in contact with foodstuffs): | 67.250 |
scope:
ISO 4531 specifies a simulating method of test for determination of the release of metal-ions from enamelled ware, which are intended to come into contact with food (including drinks). ISO 4531 also specifies permissible limits for the release of metal-ions from enamelled ware, which are intended to come into contact with food (including drinks). ISO 4531 is applicable to enamelled ware, including tanks and vessels, which are intended to be used for the preparation, cooking, serving and storage of food. ISO 4531 is applicable to enamelled ware including tanks and vessels which can be used for the preparation, cooking, serving and storage of food.
Document History