DS/EN ISO 4531
Vitreous and porcelain enamels – Release from enamelled articles in contact with food – Methods of test and limits (ISO 4531:2018)
| Organization: | DS |
| Publication Date: | 15 October 2018 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Cookware, cutlery and flatware): | 97.040.60 |
| ICS Code (Enamels): | 25.220.50 |
| ICS Code (Materials and articles in contact with foodstuffs): | 67.250 |
scope:
This document specifies a simulating method of test for determination of the release of metal-ions from enamelled articles, which are intended to come into contact with food. It also specifies limits for the release of metal-ions from enamelled articles, which are intended to come into contact with food. It is applicable to enamelled articles, including tanks and vessels, which are intended to be used for the preparation, cooking, serving and storage of food.
Document History