IEC 62271-110
High-voltage switchgear and controlgear – Part 110: Inductive load switching CORRIGENDUM 1
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 December 2017 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
March 1, 2023
High-voltage switchgear and controlgear – Part 110: Inductive load switching
This part of IEC 62271 is applicable to AC switching devices designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V and...
February 1, 2018
High-voltage switchgear and controlgear – Part 110: Inductive load switching CORRIGENDUM 2
A description is not available for this item.
IEC 62271-110
December 1, 2017
High-voltage switchgear and controlgear – Part 110: Inductive load switching CORRIGENDUM 1
A description is not available for this item.
October 1, 2017
High-voltage switchgear and controlgear – Part 110: Inductive load switching
This part of IEC 62271 is applicable to AC switching devices designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V and...
October 1, 2012
CORRIGENDUM 1 High-voltage switchgear and controlgear – Part 110: Inductive load switching
A description is not available for this item.
September 1, 2012
High-voltage switchgear and controlgear – Part 110: Inductive load switching
This part of IEC 62271 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V and...
January 1, 2009
High-voltage switchgear and controlgear – Part 110: Inductive load switching
This International Standard is applicable to a.c. circuit-breakers designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1000 V...
June 1, 2005
High-voltage switchgear and controlgear Part 110: Inductive load switching
This International Standard is applicable to a.c. circuit-breakers designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1000 V...