IEC 62271-110

High-voltage switchgear and controlgear – Part 110: Inductive load switching

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 2009
Status: inactive
Page Count: 54
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This International Standard is applicable to a.c. circuit-breakers designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1000 V and applied for inductive current switching with or without additional short-circuit current breaking duties. The standard is applicable to circuit-breakers in accordance with IEC 62271-100 that are used to switch high-voltage motor currents and shunt reactor currents and also to high-voltage contactors used to switch high-voltage motor currents [1] 1.

Switching unloaded transformers, i.e. breaking transformer magnetizing current, is not considered in this standard. The reasons for this are as follows:

a) due to the non-linearity of the transformer core, it is not possible to correctly model the switching of transformer magnetizing current using linear components in a test laboratory. Tests conducted using an available transformer, such as a test transformer, will only be valid for the transformer tested and cannot be representative for other transformers;

b) as detailed in the guide for application of IEC 62271-100 and IEC 60694 (hereafter referred to as the guide [2]), the characteristics of this duty are usually less severe than any other inductive current switching duty. It should be noted that such a duty may produce severe overvoltages within the transformer winding(s) depending on the circuit-breaker re-ignition behaviour and transformer winding resonance frequencies.

Short-line faults, out-of-phase current making and breaking and capacitive current switching are not applicable to circuit-breakers applied to switch shunt reactors or motors. These duties are therefore not included in this standard.

Subclause 1.1 of IEC 62271-100 is otherwise applicable.

1 Figures in square brackets refer to the bibliography.

Document History

March 1, 2023
High-voltage switchgear and controlgear – Part 110: Inductive load switching
This part of IEC 62271 is applicable to AC switching devices designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V and...
February 1, 2018
High-voltage switchgear and controlgear – Part 110: Inductive load switching CORRIGENDUM 2
A description is not available for this item.
December 1, 2017
High-voltage switchgear and controlgear – Part 110: Inductive load switching CORRIGENDUM 1
A description is not available for this item.
October 1, 2017
High-voltage switchgear and controlgear – Part 110: Inductive load switching
This part of IEC 62271 is applicable to AC switching devices designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V and...
October 1, 2012
CORRIGENDUM 1 High-voltage switchgear and controlgear – Part 110: Inductive load switching
A description is not available for this item.
September 1, 2012
High-voltage switchgear and controlgear – Part 110: Inductive load switching
This part of IEC 62271 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V and...
IEC 62271-110
January 1, 2009
High-voltage switchgear and controlgear – Part 110: Inductive load switching
This International Standard is applicable to a.c. circuit-breakers designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1000 V...
June 1, 2005
High-voltage switchgear and controlgear Part 110: Inductive load switching
This International Standard is applicable to a.c. circuit-breakers designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1000 V...

References

Advertisement