IEC 62271-110

CORRIGENDUM 1 High-voltage switchgear and controlgear – Part 110: Inductive load switching

inactive
Buy Now
Organization: IEC
Publication Date: 1 October 2012
Status: inactive
Page Count: 1
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

March 1, 2023
High-voltage switchgear and controlgear – Part 110: Inductive load switching
This part of IEC 62271 is applicable to AC switching devices designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V and...
February 1, 2018
High-voltage switchgear and controlgear – Part 110: Inductive load switching CORRIGENDUM 2
A description is not available for this item.
December 1, 2017
High-voltage switchgear and controlgear – Part 110: Inductive load switching CORRIGENDUM 1
A description is not available for this item.
October 1, 2017
High-voltage switchgear and controlgear – Part 110: Inductive load switching
This part of IEC 62271 is applicable to AC switching devices designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V and...
IEC 62271-110
October 1, 2012
CORRIGENDUM 1 High-voltage switchgear and controlgear – Part 110: Inductive load switching
A description is not available for this item.
September 1, 2012
High-voltage switchgear and controlgear – Part 110: Inductive load switching
This part of IEC 62271 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V and...
January 1, 2009
High-voltage switchgear and controlgear – Part 110: Inductive load switching
This International Standard is applicable to a.c. circuit-breakers designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1000 V...
June 1, 2005
High-voltage switchgear and controlgear Part 110: Inductive load switching
This International Standard is applicable to a.c. circuit-breakers designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1000 V...

References

Advertisement