DS/EN ISO 22007-1

Plastics – Determination of thermal conductivity and thermal diffusivity – Part 1: General principles (ISO 22007-1:2017)

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 December 2017
Status: active
Page Count: 30
ICS Code (Plastics in general): 83.080.01
scope:

ISO 22007-1:2017 describes the background to methods for the determination of the thermal conductivity and thermal diffusivity of polymeric materials. Different techniques are available for these measurements and some may be better suited than others for a particular type, state and form of material. ISO 22007-1:2017 provides a broad overview of these techniques. Standards specific to these techniques, as referenced in this document, are used to carry out the actual test method.

Document History

DS/EN ISO 22007-1
December 5, 2017
Plastics – Determination of thermal conductivity and thermal diffusivity – Part 1: General principles (ISO 22007-1:2017)
ISO 22007-1:2017 describes the background to methods for the determination of the thermal conductivity and thermal diffusivity of polymeric materials. Different techniques are available for these...
March 2, 2012
Plastics – Determination of thermal conductivity and thermal diffusivity – Part 1: General principles
ISO 22007-1:2009 describes the background to methods for the determination of the thermal conductivity and thermal diffusivity of polymeric materials. Different techniques are available for these...
Plastics – Determination of thermal conductivity and thermal diffusivity – Part 1: General principles (ISO/FDIS 22007-1:2017)
This part of ISO 22007 describes the background to methods for the determination of the thermal conductivity and thermal diffusivity of polymeric materials. Different techniques are available for...
Plastics – Determination of thermal conductivity and thermal diffusivity – Part 1: General principles (ISO/FDIS 22007‑1:2023)
ISO 22007-1:2017 describes the background to methods for the determination of the thermal conductivity and thermal diffusivity of polymeric materials. Different techniques are available for these...
Plastics - Determination of thermal conductivity and thermal diffusivity - Part 1: General principles (ISO 22007-1:2009)
This part of ISO 22007 describes the background to methods for the determination of the thermal conductivity and thermal diffusivity of polymeric materials. Different techniques are available for...
Advertisement