DSF/FPREN ISO 22007-1
Plastics – Determination of thermal conductivity and thermal diffusivity – Part 1: General principles (ISO/FDIS 22007‑1:2023)
| Organization: | DS |
| Status: | pending |
| Page Count: | 26 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
ISO 22007-1:2017 describes the background to methods for the determination of the thermal conductivity and thermal diffusivity of polymeric materials. Different techniques are available for these measurements and some may be better suited than others for a particular type, state and form of material. ISO 22007-1:2017 provides a broad overview of these techniques. Standards specific to these techniques, as referenced in this document, are used to carry out the actual test method.
Document History