DSF/FprEN ISO 22007-1

Plastics - Determination of thermal conductivity and thermal diffusivity - Part 1: General principles (ISO 22007-1:2009)

pending
Organization: DS
Status: pending
Page Count: 26
ICS Code (Plastics in general): 83.080.01
scope:

This part of ISO 22007 describes the background to methods for the determination of the thermal conductivity and thermal diffusivity of polymeric materials. Different techniques are available for these measurements and some may be better suited than others for a particular type, state and form of material. This part of ISO 22007 provides a broad overview of these techniques. Standards specific to these techniques, as referenced in this part of ISO 22007, are used to carry out the actual test method.

Document History

December 5, 2017
Plastics – Determination of thermal conductivity and thermal diffusivity – Part 1: General principles (ISO 22007-1:2017)
ISO 22007-1:2017 describes the background to methods for the determination of the thermal conductivity and thermal diffusivity of polymeric materials. Different techniques are available for these...
March 2, 2012
Plastics – Determination of thermal conductivity and thermal diffusivity – Part 1: General principles
ISO 22007-1:2009 describes the background to methods for the determination of the thermal conductivity and thermal diffusivity of polymeric materials. Different techniques are available for these...
Plastics – Determination of thermal conductivity and thermal diffusivity – Part 1: General principles (ISO/FDIS 22007-1:2017)
This part of ISO 22007 describes the background to methods for the determination of the thermal conductivity and thermal diffusivity of polymeric materials. Different techniques are available for...
Plastics – Determination of thermal conductivity and thermal diffusivity – Part 1: General principles (ISO/FDIS 22007‑1:2023)
ISO 22007-1:2017 describes the background to methods for the determination of the thermal conductivity and thermal diffusivity of polymeric materials. Different techniques are available for these...
DSF/FprEN ISO 22007-1
Plastics - Determination of thermal conductivity and thermal diffusivity - Part 1: General principles (ISO 22007-1:2009)
This part of ISO 22007 describes the background to methods for the determination of the thermal conductivity and thermal diffusivity of polymeric materials. Different techniques are available for...
Advertisement