DOD - SMD 5962-15236

MICROCIRCUIT, LINEAR, 30 V, LOW NOISE, RAIL TO RAIL INPUT/OUTPUT, LOW POWER QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 14 December 2017
Status: inactive
Page Count: 23
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 3, 2022
MICROCIRCUIT, LINEAR, 30 V, LOW NOISE, RAIL TO RAIL INPUT/OUTPUT, LOW POWER QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
June 22, 2020
MICROCIRCUIT, LINEAR, 30 V, LOW NOISE, RAIL TO RAIL INPUT/OUTPUT, LOW POWER QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
November 14, 2018
MICROCIRCUIT, LINEAR, 30 V, LOW NOISE, RAIL TO RAIL INPUT/OUTPUT, LOW POWER QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-15236
December 14, 2017
MICROCIRCUIT, LINEAR, 30 V, LOW NOISE, RAIL TO RAIL INPUT/OUTPUT, LOW POWER QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement