DLA - SMD-5962-15236 REV C
MICROCIRCUIT, LINEAR, 30 V, LOW NOISE, RAIL TO RAIL INPUT/OUTPUT, LOW POWER QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 3 November 2022 |
| Status: | active |
| Page Count: | 25 |
scope:
Scope.
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More
Document History