GMW14896

Elastomer for Filler Strips

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 December 2017
Status: active
Page Count: 4
scope:

Material Description.

Materials covered by this specification are divided into two (2) types.

• Type A: Ethylene Propylene Diene Monomer (EPDM).

• Type B: Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout).

Symbols. Not applicable.

Applicability.

This specification covers the materials and performance of elastomeric materials used for filler strip applications.

Document History

GMW14896
December 1, 2017
Elastomer for Filler Strips
Material Description. Materials covered by this specification are divided into two (2) types. • Type A: Ethylene Propylene Diene Monomer (EPDM). • Type B: Drawing defined (e.g., using SAE J200 or...
September 1, 2012
Elastomer for Filler Strips
This specification covers the materials and performance of elastomeric materials used for filler strip applications. Material Description. Materials covered by this specification are divided into...
February 1, 2007
Elastomer for Filler Strips
This specification covers the materials and performance of elastomeric materials used for filler strip applications.

References

Advertisement