GMW14896

Elastomer for Filler Strips

inactive
Buy Now
Organization: GMW
Publication Date: 1 September 2012
Status: inactive
Page Count: 4
scope:

This specification covers the materials and performance of elastomeric materials used for filler strip applications.

Material Description. Materials covered by this specification are divided into two types.

Type A. Ethylene Propylene Diene Terpolymer (EPDM).

Type B. Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout).

Symbols. Not applicable.

Typical Applications. Not applicable.

Remarks. Not applicable.

Document History

December 1, 2017
Elastomer for Filler Strips
Material Description. Materials covered by this specification are divided into two (2) types. • Type A: Ethylene Propylene Diene Monomer (EPDM). • Type B: Drawing defined (e.g., using SAE J200 or...
GMW14896
September 1, 2012
Elastomer for Filler Strips
This specification covers the materials and performance of elastomeric materials used for filler strip applications. Material Description. Materials covered by this specification are divided into...
February 1, 2007
Elastomer for Filler Strips
This specification covers the materials and performance of elastomeric materials used for filler strip applications.

References

Advertisement