DLA - DSCC-VID-V62/17601
MICROCIRCUIT, LINEAR, 36 V, 1 A, 4 μVRMS, RF LDO VOLTAGE REGULATOR, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 2 February 2017 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing documents the general requirements of a high performance 36 volt, 1 amp, 4 µVrms, radio frequency (RF) low dropout (LDO) voltage regulator microcircuit, with an operating temperature range of -55°C to +125°C.
Document History
April 21, 2022
MICROCIRCUIT, LINEAR, 36 V, 1 A, 4 μVRMS, RF LDO VOLTAGE REGULATOR, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance 36 volt, 1 amp, 4 μVrms, radio frequency (RF) low dropout (LDO) voltage regulator microcircuit, with an operating...
DSCC-VID-V62/17601
February 2, 2017
MICROCIRCUIT, LINEAR, 36 V, 1 A, 4 μVRMS, RF LDO VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 36 volt, 1 amp, 4 µVrms, radio frequency (RF) low dropout (LDO) voltage regulator microcircuit, with an operating temperature...