FORD ESE-M2D224-A
POLYURETHANE FOAM, OPEN CELL - RETICULATED
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 12 September 1990 |
| Status: | inactive |
| Page Count: | 3 |
scope:
1. SCOPE
The material defined by this specification is a completely open cell, reticulated polyurethane foam with a 97 % void-volume relationship.
Document History
May 2, 2006
POLYURETHANE FOAM, OPEN CELL - RETICULATED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a completely open cell, reticulated polyurethane foam with a 97% void-volume relationship.
July 20, 2004
POLYURETHANE FOAM, OPEN CELL - RETICULATED ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a completely open cell, reticulated polyurethane foam with a 97% void-volume relationship.
FORD ESE-M2D224-A
September 12, 1990
POLYURETHANE FOAM, OPEN CELL - RETICULATED
1. SCOPE The material defined by this specification is a completely open cell, reticulated polyurethane foam with a 97 % void-volume relationship.