FORD ESE-M2D224-A

POLYURETHANE FOAM, OPEN CELL - RETICULATED ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 20 July 2004
Status: inactive
Page Count: 2
scope:

1. SCOPE

The material defined by this specification is a completely open cell, reticulated polyurethane foam with a 97% void-volume relationship.

Document History

May 2, 2006
POLYURETHANE FOAM, OPEN CELL - RETICULATED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a completely open cell, reticulated polyurethane foam with a 97% void-volume relationship.
FORD ESE-M2D224-A
July 20, 2004
POLYURETHANE FOAM, OPEN CELL - RETICULATED ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a completely open cell, reticulated polyurethane foam with a 97% void-volume relationship.
September 12, 1990
POLYURETHANE FOAM, OPEN CELL - RETICULATED
1. SCOPE The material defined by this specification is a completely open cell, reticulated polyurethane foam with a 97 % void-volume relationship.

References

Advertisement