FORD ESE-M2D224-A

POLYURETHANE FOAM, OPEN CELL - RETICULATED ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 2 May 2006
Status: active
Page Count: 2
scope:

The material defined by this specification is a completely open cell, reticulated polyurethane foam with a 97% void-volume relationship.

Document History

FORD ESE-M2D224-A
May 2, 2006
POLYURETHANE FOAM, OPEN CELL - RETICULATED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a completely open cell, reticulated polyurethane foam with a 97% void-volume relationship.
July 20, 2004
POLYURETHANE FOAM, OPEN CELL - RETICULATED ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a completely open cell, reticulated polyurethane foam with a 97% void-volume relationship.
September 12, 1990
POLYURETHANE FOAM, OPEN CELL - RETICULATED
1. SCOPE The material defined by this specification is a completely open cell, reticulated polyurethane foam with a 97 % void-volume relationship.

References

Advertisement