ETSI - EN 303 454

Short Range Devices (SRD); Metal and object detection sensors in the frequency range 1 kHz to 148,5 kHz; Harmonised standard covering the essential requirements of article 3.2 of Directive 2014/53/EU

inactive
Organization: ETSI
Publication Date: 1 March 2017
Status: inactive
Page Count: 25
scope:

The present document specifies technical characteristics and methods of measurements for metal and object detection sensors (including e.g. inductive proximity sensors, inductive cable detectors) in the frequency range 1 kHz to 148,5 kHz.

The present document covers the essential requirements of article 3.2 of Directive 2014/53/EU [i.3] under the conditions identified in annex A.

The size for the inductive loops covered by the present document is limited to 3 m2.

The present document does not cover other devices using the frequency range below 148,5 kHz, e.g. ETSI EN 303 348 [i.7] (Inductive loop for hearing impaired in 0 kHz to 20 kHz), ETSI EN 303 447 [i.8] (Inductive robotic mowers).

Document History

January 1, 2018
Short Range Devices (SRD); Metal and object detection sensors in the frequency range 1 kHz to 148,5 kHz; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
The present document specifies technical characteristics and methods of measurements for metal and object detection sensors in the frequency range 1 kHz to 148,5 kHz. The present document covers the...
October 1, 2017
Short Range Devices (SRD); Metal and object detection sensors in the frequency range 1 kHz to 148,5 kHz; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
The present document specifies technical characteristics and methods of measurements for metal and object detection sensors in the frequency range 1 kHz to 148,5 kHz. The present document covers the...
EN 303 454
March 1, 2017
Short Range Devices (SRD); Metal and object detection sensors in the frequency range 1 kHz to 148,5 kHz; Harmonised standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
The present document specifies technical characteristics and methods of measurements for metal and object detection sensors (including e.g. inductive proximity sensors, inductive cable detectors) in...

References

Advertisement