ETSI - EN 303 454
Short Range Devices (SRD); Metal and object detection sensors in the frequency range 1 kHz to 148,5 kHz; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
| Organization: | ETSI |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 30 |
scope:
The present document specifies technical characteristics and methods of measurements for metal and object detection sensors in the frequency range 1 kHz to 148,5 kHz.
The present document covers the essential requirements of article 3.2 of Directive 2014/53/EU [i.3] under the conditions identified in annex A.
The size for the inductive loops covered by the present document is limited to 3 m2.
The present document does not cover other devices using the frequency range below 148,5 kHz, e.g. ETSI EN 303 348 [i.7] (Inductive loop for hearing impaired in 0 kHz to 20 kHz), ETSI EN 303 447 [i.8] (Inductive robotic mowers).
NOTE: It should be noted that the frequency range between 9 kHz and 148,5 kHz is EU wide harmonised for inductive Short Range Devices according to Decision 2017/1483 [i.
Document History