LUL - T0534

Specification 'Q' Type Single Element Vane (QSEV) relay: acceptance tests and performance requirements

inactive
Organization: LUL
Publication Date: 1 February 2017
Status: inactive
Page Count: 17
scope:

Purpose

This specification has been written to detail the acceptance test and performance requirements of the 'Q' Type Single Element Vane (QSEV) signal relay which is used on the signalling system on the London Underground.

Scope

This specification details the test requirements for factory acceptance of the 'Q' Type Single Element Vane (QSEV) relays before use and is to be used when QSEV are tested following manufacture or repair.

Document History

March 1, 2022
'Q' Type Single Element Vane (QSEV) relay: acceptance tests and performance requirements
This specification details the test requirements for factory acceptance of the ‘Q’ Type Single Element Vane (QSEV) relays before use and is to be used when QSEV are tested following manufacture or...
T0534
February 1, 2017
Specification 'Q' Type Single Element Vane (QSEV) relay: acceptance tests and performance requirements
Purpose This specification has been written to detail the acceptance test and performance requirements of the ‘Q’ Type Single Element Vane (QSEV) signal relay which is used on the signalling system...
November 1, 2011
QSEV relay: acceptance tests and performance requirements
This specification is written to detail the test requirements for factory acceptance of the QSEV relays before use.

References

Advertisement