LUL - T0534
QSEV relay: acceptance tests and performance requirements
inactive
| Organization: | LUL |
| Publication Date: | 1 November 2011 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This specification is written to detail the test requirements for factory acceptance of the QSEV relays before use.
Document History
March 1, 2022
'Q' Type Single Element Vane (QSEV) relay: acceptance tests and performance requirements
This specification details the test requirements for factory acceptance of the ‘Q’ Type Single Element Vane (QSEV) relays before use and is to be used when QSEV are tested following manufacture or...
February 1, 2017
Specification 'Q' Type Single Element Vane (QSEV) relay: acceptance tests and performance requirements
Purpose
This specification has been written to detail the acceptance test and performance requirements of the ‘Q’ Type Single Element Vane (QSEV) signal relay which is used on the signalling system...
T0534
November 1, 2011
QSEV relay: acceptance tests and performance requirements
This specification is written to detail the test requirements for factory acceptance of the QSEV relays before use.