IEC 60092-501

Electrical installations in ships – Part 501: Special features – Electric propulsion plant

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 2007
Status: inactive
Page Count: 40
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

This standard is applicable to electric propulsion machinery and plant and deals with the specifications, installation and testing of:

 - propulsion motors ;

 - propulsion generators and their prime movers ;

 - electrical couplings ;

 - associated semiconductor convertors ;

 - excitation systems ;

 - control monitoring, instrumentation and protection equipment and systems ; and

 - wires and cables.

Bow and stern thrusters intended as auxiliary steering devices, all auxiliary generating plants and accumulator battery powered propulsion machinery and equipment are excluded.

Note. - The requirements given in other clauses of IEC Publication 92: Electrical Installations in Ships, are also applicable to electric propulsion installations, unless otherwise mentioned in this standard. Requirements applicable to propulsion systems may also be applicable to other power consumers directly connected to the main electric propulsion system, the functioning of which may influence the propulsion or manoeuvrability of the ship.

Document History

October 1, 2013
Electrical installations in ships – Part 501: Special features – Electric propulsion plant
This part of IEC 60092 specifies requirements for all electric propulsion plants and gives the specifications, system design, installation and testing of at least: - generators and their prime...
IEC 60092-501
August 1, 2007
Electrical installations in ships – Part 501: Special features – Electric propulsion plant
This standard is applicable to electric propulsion machinery and plant and deals with the specifications, installation and testing of:  - propulsion motors ;  - propulsion generators and their prime...
September 1, 1984
Electrical Installations in Ships Part 501: Special Features - Electric Propulsion Plant
This standard is applicable to electric propulsion machinery and plant and deals with the specifications, installation and testing of:  - propulsion motors ;  - propulsion generators and their prime...

References

Advertisement