DS/EN 50180-3/A1

Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers – Part 3: Requirements for bushing fixations

active, Most Current
Organization: DS
Publication Date: 26 June 2017
Status: active
Page Count: 7
ICS Code (Bushings): 29.080.20
scope:

Integrate the not accepted changes of the work of WG1 proposed in the meeting on 23th October 2014 in EN50180-3

Document History

DS/EN 50180-3/A1
June 26, 2017
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers – Part 3: Requirements for bushing fixations
Integrate the not accepted changes of the work of WG1 proposed in the meeting on 23th October 2014 in EN50180-3
October 13, 2015
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 3: Requirements for bushing fixations
This European Standard should be considered in factual context with EN 50180 only. Constructional details for fastenings and their details are supplementing EN 50180. This information is of...
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers -- Part 3: Requirements for bushing fixations
This European Standard should be considered in factual context with EN 50180 only. Constructional details 53 for fastenings and their details are supplementing EN 50180. This information is of...
Advertisement