DSF/FprEN 50180-3

Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers -- Part 3: Requirements for bushing fixations

pending
Organization: DS
Status: pending
Page Count: 13
scope:

This European Standard should be considered in factual context with EN 50180 only. Constructional details 53 for fastenings and their details are supplementing EN 50180. This information is of importance for utilities 54 concerning compatibility. 55 For a better understanding of additional information some dimension from EN 50180 are repeated in this 56 European Standard. 57 This European Standard was extended for fastenings of bushings for a highest voltage of 52 kV.

Document History

June 26, 2017
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers – Part 3: Requirements for bushing fixations
Integrate the not accepted changes of the work of WG1 proposed in the meeting on 23th October 2014 in EN50180-3
October 13, 2015
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 3: Requirements for bushing fixations
This European Standard should be considered in factual context with EN 50180 only. Constructional details for fastenings and their details are supplementing EN 50180. This information is of...
DSF/FprEN 50180-3
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers -- Part 3: Requirements for bushing fixations
This European Standard should be considered in factual context with EN 50180 only. Constructional details 53 for fastenings and their details are supplementing EN 50180. This information is of...
Advertisement