DS/EN 50180-3
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 3: Requirements for bushing fixations
| Organization: | DS |
| Publication Date: | 13 October 2015 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Bushings): | 29.080.20 |
scope:
This European Standard should be considered in factual context with EN 50180 only. Constructional details for fastenings and their details are supplementing EN 50180. This information is of importance for utilities concerning compatibility. For a better understanding of additional information some dimension from EN 50180 are repeated in this European Standard. This European Standard was extended for fastenings of bushings for a highest voltage of 52 kV.
Document History